UIY Inc. Drop in Isolator 600 to 800MHz UIYBDI3538C

Description
600 to 800MHz – Drop in Isolator
Request a Quote
Description
600 to 800MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBDI3538C is a drop-in isolator designed for operation within the frequency range of 600 to 800 MHz. It features a maximum insertion loss of 0.5 dB and a minimum isolation of 19 dB, with a maximum voltage standing wave ratio (VSWR) of 1.25. The device can handle forward power up to 300 watts and reverse power up to 30 watts, making it suitable for high-power applications. This isolator is available in dual junction or multi-junction configurations for enhanced isolation and is applicable in military, space, and commercial sectors. It operates within a temperature range of -30 to +70 degrees Celsius. Custom designs can be requested, and the product comes with a standard one-year warranty.

Datasheet Summary
Powered by GS/AI

The UIYBDI3538C is a drop-in isolator designed for operation within the frequency range of 600 to 800 MHz. It features a maximum insertion loss of 0.5 dB and a minimum isolation of 19 dB, with a maximum voltage standing wave ratio (VSWR) of 1.25. The device can handle forward power up to 300 watts and reverse power up to 30 watts, making it suitable for high-power applications. This isolator is available in dual junction or multi-junction configurations for enhanced isolation and is applicable in military, space, and commercial sectors. It operates within a temperature range of -30 to +70 degrees Celsius. Custom designs can be requested, and the product comes with a standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator 600 to 800MHz - UIYBDI3538C - UIY Inc.
Shenzhen, China
Drop in Isolator 600 to 800MHz
UIYBDI3538C
Drop in Isolator 600 to 800MHz UIYBDI3538C
600 to 800MHz – Drop in Isolator

600 to 800MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI3538C
Product Name Drop in Isolator 600 to 800MHz
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 600 to 800 MHz
Isolation 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 8 to 12GHz - UIYWI4893A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 48mm x 93mm x 42mm
View Details
Drop in Isolator 70 to 130MHz - UIYDI100166A - UIY Inc.
Specs
Component Isolator
Package Size 100mm x 160mm x 40mm
Frequency Range: 70 to 130 MHz
View Details
Coaxial Broadband Isolator 136 to 174MHz - UIYBCI6060D - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Drop in Isolator 800 to 1000MHz - UIYBDI2525A - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 800 to 1000 MHz
View Details