UIY Inc. Dual Junction Drop in Circulator 140 to 300MHz UIYDDC11256A

Description
140 to 300MHz – Dual Junction Drop in Circulator
Request a Quote
Description
140 to 300MHz – Dual Junction Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

130 to 900MHz 3-port dual junction drop-in circulator with TAB connector, operating over a temperature range of -30°C to +70°C, offering insertion loss up to 1.4 dB, isolation up to 46 dB, VSWR as low as 1.2, and power handling of 300 W forward and reverse. The physical dimensions are 112.0 mm × 28.0 mm × 8.51 mm with a 3.2 mm through-hole for grounding.

Datasheet Summary
Powered by GS/AI

130 to 900MHz 3-port dual junction drop-in circulator with TAB connector, operating over a temperature range of -30°C to +70°C, offering insertion loss up to 1.4 dB, isolation up to 46 dB, VSWR as low as 1.2, and power handling of 300 W forward and reverse. The physical dimensions are 112.0 mm × 28.0 mm × 8.51 mm with a 3.2 mm through-hole for grounding.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator 140 to 300MHz - UIYDDC11256A - UIY Inc.
Shenzhen, China
Dual Junction Drop in Circulator 140 to 300MHz
UIYDDC11256A
Dual Junction Drop in Circulator 140 to 300MHz UIYDDC11256A
140 to 300MHz – Dual Junction Drop in Circulator

140 to 300MHz – Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDC11256A
Product Name Dual Junction Drop in Circulator 140 to 300MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 27 to 31GHz - UIYWI2262A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 22.5mm x 62.9mm x 25.9mm
View Details
Broadband Isolator Coaxial Dual Junction 4 to 8GHz - UIYBCI4222A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 42mm x 22.5mm x 15mm
View Details
Broadband Circulator Coaxial 1.7 to 2.2GHz - UIYBCC3232C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
Broadband Circulator Coaxial 3 to 6GHz - UIYBCC2528A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
View Details