UIY Inc. Waveguide Isolator 33 to 38GHz UIYWI2025B

Description
33 to 38GHz – Waveguide Isolator
Request a Quote
Description
33 to 38GHz – Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

33 to 38 GHz waveguide isolator in WR28 (BJ320) interface, with insertion loss of 0.3 dB max, isolation of 20 dB min, VSWR of 1.3 max, and power handling of 25 W forward and 10 W reverse, operating from -40 to +85 °C.

Datasheet Summary
Powered by GS/AI

33 to 38 GHz waveguide isolator in WR28 (BJ320) interface, with insertion loss of 0.3 dB max, isolation of 20 dB min, VSWR of 1.3 max, and power handling of 25 W forward and 10 W reverse, operating from -40 to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 33 to 38GHz - UIYWI2025B - UIY Inc.
Shenzhen, China
Waveguide Isolator 33 to 38GHz
UIYWI2025B
Waveguide Isolator 33 to 38GHz UIYWI2025B
33 to 38GHz – Waveguide Isolator

33 to 38GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI2025B
Product Name Waveguide Isolator 33 to 38GHz
Component Isolator
Configuration Waveguide
Package Size 20mm x 25mm x 10mm
Frequency Range: 33000 to 38000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in Dual Junction 1.35 to 2.7GHz - UIYBDI10149A - UIY Inc.
Specs
Component Isolator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details
High power Circulator Drop in type 140 to 300MHz - UIYDC5656A - UIY Inc.
Specs
Component Circulator
Package Size 56mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
Coaxial Broadband Isolator 0.8 to 2.0GHz - UIYBCI7272A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 72mm x 72mm x 27.4mm
View Details
High Power Isolator Coaxial 45 to 270MHz - UIYCI6060A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details