UIY Inc. High Power Isolator Coaxial 45 to 270MHz UIYCI6060A

Description
45 to 270MHz – Coaxial Isolator
Request a Quote
Description
45 to 270MHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolators covering 45 to 270MHz with insertion loss between 0.5 and 1.8 dB, isolation of 18 to 25 dB, VSWR up to 1.3, and forward power handling of 50 to 200 W depending on model. All variants use SMA or N-type connectors, operate within temperature ranges from -30°C to +70°C, and feature a compact mechanical design with dimensions of 60.0 mm length, 40.0 mm width, and 28.0 mm maximum height. The series supports dual or multiple junctions for high isolation and is intended for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Coaxial isolators covering 45 to 270MHz with insertion loss between 0.5 and 1.8 dB, isolation of 18 to 25 dB, VSWR up to 1.3, and forward power handling of 50 to 200 W depending on model. All variants use SMA or N-type connectors, operate within temperature ranges from -30°C to +70°C, and feature a compact mechanical design with dimensions of 60.0 mm length, 40.0 mm width, and 28.0 mm maximum height. The series supports dual or multiple junctions for high isolation and is intended for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
High Power Isolator Coaxial 45 to 270MHz - UIYCI6060A - UIY Inc.
Shenzhen, China
High Power Isolator Coaxial 45 to 270MHz
UIYCI6060A
High Power Isolator Coaxial 45 to 270MHz UIYCI6060A
45 to 270MHz – Coaxial Isolator

45 to 270MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCI6060A
Product Name High Power Isolator Coaxial 45 to 270MHz
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 2.7 to 4.9GHz - UIYMC1414A - UIY Inc.
Specs
Component Circulator
Package Size 14mm x 14mm x 5.5mm
Frequency Range: 2700 to 4900 MHz
View Details
Coaxial Circulator 600 to 800MHz - UIYBCC3538C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
High Power Isolator Coaxial 60 to 200MHz - UIYCI80140B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 80mm x 140mm x 18mm
View Details
Broadband Circulator drop in 1.7 to 3.5GHz - UIYBDC4040A - UIY Inc.
Specs
Component Circulator
Package Size 40mm x 40mm x 20mm
Frequency Range: 1700 to 3500 MHz
View Details