UIY Inc. Coaxial Broadband Isolator 0.8 to 2.0GHz UIYBCI7272A

Description
0.8 to 2.0GHz – Coaxial Isolator
Request a Quote
Description
0.8 to 2.0GHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 0.8 to 2.0 GHz with insertion loss of 1.3 dB max, isolation of 12 dB min, VSWR of 1.6 max, forward power handling of 300 W or 100 W depending on connector type, and reverse power of 30 W. Available with N-F or SMA-F connectors and operating temperature range of +10 to +70 °C. Military, space, and commercial applications targeted. Mechanical dimensions include a body length of 72.0 mm and diameter of 27.4 mm. Custom designs available. Guaranteed for one year.

Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 0.8 to 2.0 GHz with insertion loss of 1.3 dB max, isolation of 12 dB min, VSWR of 1.6 max, forward power handling of 300 W or 100 W depending on connector type, and reverse power of 30 W. Available with N-F or SMA-F connectors and operating temperature range of +10 to +70 °C. Military, space, and commercial applications targeted. Mechanical dimensions include a body length of 72.0 mm and diameter of 27.4 mm. Custom designs available. Guaranteed for one year.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Broadband Isolator 0.8 to 2.0GHz - UIYBCI7272A - UIY Inc.
Shenzhen, China
Coaxial Broadband Isolator 0.8 to 2.0GHz
UIYBCI7272A
Coaxial Broadband Isolator 0.8 to 2.0GHz UIYBCI7272A
0.8 to 2.0GHz – Coaxial Isolator

0.8 to 2.0GHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI7272A
Product Name Coaxial Broadband Isolator 0.8 to 2.0GHz
Component Isolator
Configuration Coaxial
Package Size 72mm x 72mm x 27.4mm
Frequency Range: 800 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 70 to 130MHz - UIYCI100166A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 100mm x 160mm x 40mm
View Details
Dual Junction Coaxial Isolator 3.5 to 7.0GHz - UIYCDI3928A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 39mm x 28mm x 15mm
View Details
Broadband Circulator drop in Dual Junction 1.35 to 2.7GHz - UIYBDC10149A - UIY Inc.
Specs
Component Circulator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details
Drop in Isolator 400 to 470MHz - UIYBDI3538B - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 400 to 470 MHz
View Details