UIY Inc. High power Circulator Drop in type 140 to 300MHz UIYDC5656A

Description
140 to 300MHz – Drop in Circulator
Request a Quote
Description
140 to 300MHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

130 to 900 MHz drop-in circulator with TAB connectors, designed for high isolation in military, space, and commercial applications, operating from -30 to +70 °C with insertion loss of 0.3 to 0.7 dB, isolation of 15 to 23 dB, VSWR up to 1.45, and 300 W power handling in both forward and reverse directions. Dimensions are 56.0 mm x 49.0 mm x 8.51 mm with a 3.2 mm mounting hole diameter.

Datasheet Summary
Powered by GS/AI

130 to 900 MHz drop-in circulator with TAB connectors, designed for high isolation in military, space, and commercial applications, operating from -30 to +70 °C with insertion loss of 0.3 to 0.7 dB, isolation of 15 to 23 dB, VSWR up to 1.45, and 300 W power handling in both forward and reverse directions. Dimensions are 56.0 mm x 49.0 mm x 8.51 mm with a 3.2 mm mounting hole diameter.

Suppliers

Company
Product
Description
Supplier Links
High power Circulator Drop in type 140 to 300MHz - UIYDC5656A - UIY Inc.
Shenzhen, China
High power Circulator Drop in type 140 to 300MHz
UIYDC5656A
High power Circulator Drop in type 140 to 300MHz UIYDC5656A
140 to 300MHz – Drop in Circulator

140 to 300MHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDC5656A
Product Name High power Circulator Drop in type 140 to 300MHz
Component Circulator
Package Size 56mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator Drop in type 0.6 to 5.0GHz - UIYDI1925A - UIY Inc.
Specs
Component Isolator
Package Size 19mm x 25.4mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details
Dual Junction Coaxial Isolator 3.5 to 7.0GHz - UIYCDI3928A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 39mm x 28mm x 15mm
View Details
Microstrip Circulator 24 to 40GHz - UIYMC44A - UIY Inc.
Specs
Component Circulator
Package Size 4mm x 4mm x 3mm
Frequency Range: 24000 to 40000 MHz
View Details
4 Port Dual Junction Coaxial Circulator 2 to 4GHz - UIYBDC6434A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 34mm x 21mm
View Details