UIY Inc. Waveguide Isolator 51 to 59GHz UIYWI2025A

Description
51 to 59GHz – Waveguide Isolator
Request a Quote
Description
51 to 59GHz – Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

51 to 59 GHz waveguide isolator in a WR15 (BJ620) connector interface, with an insertion loss of 0.6 dB max, isolation of 18 dB min, VSWR of 1.4 max, and power handling of 10 W forward and 1 W reverse, operating from -40 to +70 °C. Dimensions are 20.0 mm length, 15.0 mm width, and 8.3 mm height. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

51 to 59 GHz waveguide isolator in a WR15 (BJ620) connector interface, with an insertion loss of 0.6 dB max, isolation of 18 dB min, VSWR of 1.4 max, and power handling of 10 W forward and 1 W reverse, operating from -40 to +70 °C. Dimensions are 20.0 mm length, 15.0 mm width, and 8.3 mm height. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 51 to 59GHz - UIYWI2025A - UIY Inc.
Shenzhen, China
Waveguide Isolator 51 to 59GHz
UIYWI2025A
Waveguide Isolator 51 to 59GHz UIYWI2025A
51 to 59GHz – Waveguide Isolator

51 to 59GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI2025A
Product Name Waveguide Isolator 51 to 59GHz
Component Isolator
Configuration Waveguide
Package Size 20mm x 25.5mm x 15mm
Frequency Range: 51000 to 59000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 140 to 300MHz - UIYDDI11256A - UIY Inc.
Specs
Component Isolator
Package Size 112mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
Broadband Circulator Coaxial Dual Junction 3 to 6GHz - UIYBCC5028A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 50.8mm x 28mm x 14mm
View Details
Broadband Circulator Coaxial 2 to 4GHz - UIYBCC3234A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 34mm x 21mm
View Details
Broadband Circulator Coaxial 2 to 6GHz - UIYBCC3030A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
View Details