UIY Inc. Broadband Circulator Coaxial Dual Junction 3 to 6GHz UIYBCC5028A

Description
3 to 6GHz – Dual Junction Coaxial Circulator
Request a Quote
Description
3 to 6GHz – Dual Junction Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3 to 6 GHz dual junction coaxial circulator with insertion loss up to 1.0 dB, isolation of at least 36 dB, and VSWR of 1.3, designed for military, space, and commercial applications; operates from -55 to +85 °C; available with SMA-F or N-F connectors; measures 50.8 mm in length, 44.7 mm in width, and 14.0 mm in height.

Datasheet Summary
Powered by GS/AI

3 to 6 GHz dual junction coaxial circulator with insertion loss up to 1.0 dB, isolation of at least 36 dB, and VSWR of 1.3, designed for military, space, and commercial applications; operates from -55 to +85 °C; available with SMA-F or N-F connectors; measures 50.8 mm in length, 44.7 mm in width, and 14.0 mm in height.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator Coaxial Dual Junction 3 to 6GHz - UIYBCC5028A - UIY Inc.
Shenzhen, China
Broadband Circulator Coaxial Dual Junction 3 to 6GHz
UIYBCC5028A
Broadband Circulator Coaxial Dual Junction 3 to 6GHz UIYBCC5028A
3 to 6GHz – Dual Junction Coaxial Circulator

3 to 6GHz – Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC5028A
Product Name Broadband Circulator Coaxial Dual Junction 3 to 6GHz
Component Circulator
Configuration Coaxial
Package Size 50.8mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1. 5 to 3.0GHz - UIYBCI5049B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
View Details
Broadband Circulator Coaxial 4 to 8GHz - UIYBCC2122A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 21mm x 22.5mm x 15mm
View Details
Broadband Circulator Coaxial type 1000 to 1300MHz - UIYBCC3538D - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Broadband Isolator Coaxial 2 to 8GHz - UIYBCI6236B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 62mm x 36.6mm x 19.4mm
View Details