UIY Inc. Broadband Circulator Coaxial 2 to 4GHz UIYBCC3234A

Description
2 to 4GHz – Coaxial Circulator
Request a Quote
Description
2 to 4GHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2 to 4 GHz coaxial circulator with insertion loss up to 0.6 dB, isolation of at least 17 dB, and VSWR of 1.35 maximum, handling forward and reverse power up to 100 W. Available with SMA-F or N-F connectors and operating within +10 °C to +70 °C. Mechanical dimensions include a length of 32.0 mm and diameter of 21.0 mm. Supports dual junction or multiple configurations for high isolation. Custom designs available upon request.

Datasheet Summary
Powered by GS/AI

2 to 4 GHz coaxial circulator with insertion loss up to 0.6 dB, isolation of at least 17 dB, and VSWR of 1.35 maximum, handling forward and reverse power up to 100 W. Available with SMA-F or N-F connectors and operating within +10 °C to +70 °C. Mechanical dimensions include a length of 32.0 mm and diameter of 21.0 mm. Supports dual junction or multiple configurations for high isolation. Custom designs available upon request.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator Coaxial 2 to 4GHz - UIYBCC3234A - UIY Inc.
Shenzhen, China
Broadband Circulator Coaxial 2 to 4GHz
UIYBCC3234A
Broadband Circulator Coaxial 2 to 4GHz UIYBCC3234A
2 to 4GHz – Coaxial Circulator

2 to 4GHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC3234A
Product Name Broadband Circulator Coaxial 2 to 4GHz
Component Circulator
Configuration Coaxial
Package Size 32mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 5 to 7.5GHz - UIYMC1010A - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 10mm x 4mm
Frequency Range: 5000 to 7500 MHz
View Details
Broadband Isolator drop in type 3 to 6GHz - UIYBDI2528A - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details
High Power Circulator coaxial type 60 to 200MHz - UIYCC8080B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 80mm x 80mm x 18mm
View Details
Broadband Circulator drop in 1.5 to 3.0GHz - UIYBDC5049B - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
View Details