UIY Inc. Waveguide Isolator 43 to 46GHz UIYWI1957A

Description
43 to 46GHz – Waveguide Isolator
Request a Quote
Description
43 to 46GHz – Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYWI1957A is a waveguide isolator designed for operation within the frequency range of 43 to 46 GHz. It features a maximum insertion loss of 0.4 dB and a minimum isolation of 18 dB, with a maximum voltage standing wave ratio (VSWR) of 1.35. The device can handle forward power up to 80 watts and reverse power up to 15 watts. It is constructed with a WR22 (BJ400) connector type and is rated for operation in temperatures ranging from -40 to +85 degrees Celsius. This isolator is suitable for military, space, and commercial applications, and custom designs are available upon request. The product is backed by a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The UIYWI1957A is a waveguide isolator designed for operation within the frequency range of 43 to 46 GHz. It features a maximum insertion loss of 0.4 dB and a minimum isolation of 18 dB, with a maximum voltage standing wave ratio (VSWR) of 1.35. The device can handle forward power up to 80 watts and reverse power up to 15 watts. It is constructed with a WR22 (BJ400) connector type and is rated for operation in temperatures ranging from -40 to +85 degrees Celsius. This isolator is suitable for military, space, and commercial applications, and custom designs are available upon request. The product is backed by a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 43 to 46GHz - UIYWI1957A - UIY Inc.
Shenzhen, China
Waveguide Isolator 43 to 46GHz
UIYWI1957A
Waveguide Isolator 43 to 46GHz UIYWI1957A
43 to 46GHz – Waveguide Isolator

43 to 46GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI1957A
Product Name Waveguide Isolator 43 to 46GHz
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 57.0mm x 30mm
Frequency Range: 43000 to 46000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 2 to 8GHz - UIYBCI6236B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 62mm x 36.6mm x 19.4mm
View Details
Coaxial Circulator 950 to 1415MHz - UIYBCC3434D - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Coaxial Isolator 700 to 900MHz - UIYBCI3434B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
High power Circulator Drop in type 1.0 to 3.8GHz - UIYDC4546A - UIY Inc.
Specs
Component Circulator
Package Size 45mm x 46mm x 26mm
Frequency Range: 1000 to 3100 MHz
View Details