UIY Inc. SMD Circulator 700 to 5000MHz UIYSC15A

Description
700 to 5000MHz – Surface Mount Circulator
Request a Quote Datasheet
Description
700 to 5000MHz – Surface Mount Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Circulator 700 to 5000MHz - UIYSC15A - UIY Inc.
Shenzhen, China
SMD Circulator 700 to 5000MHz
UIYSC15A
SMD Circulator 700 to 5000MHz UIYSC15A
700 to 5000MHz – Surface Mount Circulator

700 to 5000MHz – Surface Mount Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYSC15A
Product Name SMD Circulator 700 to 5000MHz
Component Circulator
Package Size Φ15.5mm x 7mm
Frequency Range: 700 to 5000 MHz
Isolation 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 4 to 8GHz - UIYBCC2122A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 21mm x 22.5mm x 15mm
View Details
Coaxial Circulator 300 to 475MHz - UIYBCC6060H - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Drop in Circulator 17 to 27.5GHz - UIYDC1318A - UIY Inc.
Specs
Component Circulator
Package Size 13mm x 18mm x 13.8mm
Frequency Range: 17000 to 27500 MHz
View Details
High Power Circulator coaxial type 250 to 1500MHz - UIYCC4550A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
View Details