UIY Inc. Dual Junction Coaxial Circulator 3.5 to 7.0GHz UIYCDC3928A

Description
3.5 to 7.0GHz – Dual Junction Coaxial Circulator
Request a Quote Datasheet
Description
3.5 to 7.0GHz – Dual Junction Coaxial Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator 3.5 to 7.0GHz - UIYCDC3928A - UIY Inc.
Shenzhen, China
Dual Junction Coaxial Circulator 3.5 to 7.0GHz
UIYCDC3928A
Dual Junction Coaxial Circulator 3.5 to 7.0GHz UIYCDC3928A
3.5 to 7.0GHz – Dual Junction Coaxial Circulator

3.5 to 7.0GHz – Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDC3928A
Product Name Dual Junction Coaxial Circulator 3.5 to 7.0GHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Drop in 200 to 1875MHz - UIYDI3546A - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 46mm x 11mm
Frequency Range: 200 to 1875 MHz
View Details
4 Port Dual Junction Drop in Circulator 10 to 55MHz - UIYDDC16080A4P - UIY Inc.
Specs
Component Circulator
Package Size 160mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details
High power 300W Coaxial Circulator4 to 8GHz - UIYBCC5654A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 56mm x 54.3mm x 36mm
View Details
Broadband Isolator Coaxial 1. 5 to 3.0GHz - UIYBCI5049B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
View Details