UIY Inc. Drop in Circulator 300 to 475MHz UIYBDC6060H

Description
300 to 475MHz – Drop in Circulator
Request a Quote
Description
300 to 475MHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBDC6060H is a drop-in circulator designed for operation between 300 and 475 MHz, with an insertion loss of up to 1.0 dB, isolation of at least 17 dB, and a VSWR of up to 1.35 across the operating temperature range of -40 to +85°C. It handles 100 W forward and 100 W reverse power, and features a TAB connector type. The device measures 60.0 mm by 28.0 mm by 2.0 mm and is suitable for military, space, and commercial applications. The package is mounted via direct surface contact with a ground plane, as indicated by the mechanical drawing dimensions.

Datasheet Summary
Powered by GS/AI

The UIYBDC6060H is a drop-in circulator designed for operation between 300 and 475 MHz, with an insertion loss of up to 1.0 dB, isolation of at least 17 dB, and a VSWR of up to 1.35 across the operating temperature range of -40 to +85°C. It handles 100 W forward and 100 W reverse power, and features a TAB connector type. The device measures 60.0 mm by 28.0 mm by 2.0 mm and is suitable for military, space, and commercial applications. The package is mounted via direct surface contact with a ground plane, as indicated by the mechanical drawing dimensions.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator 300 to 475MHz - UIYBDC6060H - UIY Inc.
Shenzhen, China
Drop in Circulator 300 to 475MHz
UIYBDC6060H
Drop in Circulator 300 to 475MHz UIYBDC6060H
300 to 475MHz – Drop in Circulator

300 to 475MHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC6060H
Product Name Drop in Circulator 300 to 475MHz
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 300 to 475 MHz
Isolation 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type Dual Junction 2 to 4GHz - UIYBDI6434A - UIY Inc.
Specs
Component Isolator
Package Size 64mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details
High Power Isolator Coaxial 200 to 1875MHz - UIYCI3538A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Broadband Isolator drop in Dual Junction 1.35 to 2.7GHz - UIYBDI10149B - UIY Inc.
Specs
Component Isolator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
View Details
Coaxial Broadband Circulator 0.8 to 2.0GHz - UIYBCC7272A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 72mm x 72mm x 27.4mm
View Details