UIY Inc. Waveguide Isolator 27 to 31GHz UIYWI1940A

Description
27 to 31GHz – Waveguide Isolator
Request a Quote
Description
27 to 31GHz – Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide isolator operating from 27 to 31 GHz with an insertion loss of 0.4 dB max, isolation of 18 dB min, and a VSWR of 1.3 max, handling 10 W forward and 1 W reverse power. Mounted in a WR28 (BJ320) waveguide interface, it operates over a temperature range of -40 to +70 °C. Physical dimensions are 19.0 mm length, 13.5 mm width, and 3.6 mm height. The part is designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Waveguide isolator operating from 27 to 31 GHz with an insertion loss of 0.4 dB max, isolation of 18 dB min, and a VSWR of 1.3 max, handling 10 W forward and 1 W reverse power. Mounted in a WR28 (BJ320) waveguide interface, it operates over a temperature range of -40 to +70 °C. Physical dimensions are 19.0 mm length, 13.5 mm width, and 3.6 mm height. The part is designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 27 to 31GHz - UIYWI1940A - UIY Inc.
Shenzhen, China
Waveguide Isolator 27 to 31GHz
UIYWI1940A
Waveguide Isolator 27 to 31GHz UIYWI1940A
27 to 31GHz – Waveguide Isolator

27 to 31GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI1940A
Product Name Waveguide Isolator 27 to 31GHz
Component Isolator
Configuration Waveguide
Package Size 19mm x 40mm x 10mm
Frequency Range: 27000 to 31000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5031A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 31.7mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details
Broadband Isolator drop in type 12 to 18GHz - UIYBDI1716B - UIY Inc.
Specs
Component Isolator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 12000 to 18000 MHz
View Details
Coaxial Circulator 1225 to 1875MHz - UIYBCC3434F - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Broadband Isolator Coaxial 1.7 to 2.2GHz - UIYBCI3232C - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details