UIY Inc. Dual Junction Drop in Circulator 200 to 3600MHz UIYDDC5031A

Description
200 to 3600MHz – Dual Junction Drop in Circulator
Request a Quote
Description
200 to 3600MHz – Dual Junction Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction drop-in circulator covering 200 to 3600MHz, designed for military, space, and commercial applications, with TAB connectors and operating temperature range of -40 to +85°C. All variants feature a maximum power handling of 200W, insertion loss up to 1.25dB, isolation minimum of 36dB, and VSWR up to 1.3. Mechanical dimensions are 50.8mm x 8.6mm x 7.13mm, with a 2.1mm standoff and 2.8mm thru-hole for grounding.

Datasheet Summary
Powered by GS/AI

Dual junction drop-in circulator covering 200 to 3600MHz, designed for military, space, and commercial applications, with TAB connectors and operating temperature range of -40 to +85°C. All variants feature a maximum power handling of 200W, insertion loss up to 1.25dB, isolation minimum of 36dB, and VSWR up to 1.3. Mechanical dimensions are 50.8mm x 8.6mm x 7.13mm, with a 2.1mm standoff and 2.8mm thru-hole for grounding.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5031A - UIY Inc.
Shenzhen, China
Dual Junction Drop in Circulator 200 to 3600MHz
UIYDDC5031A
Dual Junction Drop in Circulator 200 to 3600MHz UIYDDC5031A
200 to 3600MHz – Dual Junction Drop in Circulator

200 to 3600MHz – Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDC5031A
Product Name Dual Junction Drop in Circulator 200 to 3600MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 6 to 18GHz - UIYBCC1920A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 19mm x 20.3mm x 14mm
View Details
Coaxial Circulator 950 to 1450MHz - UIYBCC4550A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 45mm x 50mm x 26mm
View Details
RF Isolator Drop in type 5 to 20GHz - UIYDI815A - UIY Inc.
Specs
Component Isolator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 5000 to 20000 MHz
View Details
Broadband Isolator Coaxial 3 to 6GHz - UIYBCI2528A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
View Details