UIY Inc. Coaxial Circulator 1225 to 1875MHz UIYBCC3434F

Description
1225 to 1875MHz – Coaxial Circulator
Request a Quote
Description
1225 to 1875MHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1225 to 1875 MHz coaxial circulator with insertion loss up to 0.6 dB, isolation of at least 16 dB, VSWR up to 1.4, and forward and reverse power handling of 100 W or 200 W depending on connector type. Available with SMA-F or N-F connectors and operating temperature range of 0 to +60 °C. Mechanical dimensions are 34.0 mm length, 22.0 mm width, and 18.0 mm height. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

1225 to 1875 MHz coaxial circulator with insertion loss up to 0.6 dB, isolation of at least 16 dB, VSWR up to 1.4, and forward and reverse power handling of 100 W or 200 W depending on connector type. Available with SMA-F or N-F connectors and operating temperature range of 0 to +60 °C. Mechanical dimensions are 34.0 mm length, 22.0 mm width, and 18.0 mm height. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator 1225 to 1875MHz - UIYBCC3434F - UIY Inc.
Shenzhen, China
Coaxial Circulator 1225 to 1875MHz
UIYBCC3434F
Coaxial Circulator 1225 to 1875MHz UIYBCC3434F
1225 to 1875MHz – Coaxial Circulator

1225 to 1875MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC3434F
Product Name Coaxial Circulator 1225 to 1875MHz
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
Frequency Range: 1225 to 1875 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 225 to 400MHz - UIYBDC6060F - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 225 to 400 MHz
View Details
Dual Junction Drop in Isolator 7 to 20GHz - UIYDDI1716A - UIY Inc.
Specs
Component Isolator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 7000 to 20000 MHz
View Details
SMD Circulator 0.7 to 10GHz - UIYSC12A - UIY Inc.
Specs
Component Circulator
Package Size Φ12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details
Coaxial Circulator 960 to 1215MHz - UIYBCC3232A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details