UIY Inc. Broadband Isolator drop in type 12 to 18GHz UIYBDI1716B

Description
12 to 18GHz – Dual Junction Drop in Isolator
Request a Quote
Description
12 to 18GHz – Dual Junction Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

12 to 18 GHz dual junction drop-in isolator with an insertion loss of 1.2 dB max, isolation of 36 dB min, and VSWR of 1.35 max, handling 30 W forward and 2 W reverse power, operating from -55°C to +85°C, in a package measuring 17.6 mm by 9.31 mm by 5.61 mm with TAB connectors.

Datasheet Summary
Powered by GS/AI

12 to 18 GHz dual junction drop-in isolator with an insertion loss of 1.2 dB max, isolation of 36 dB min, and VSWR of 1.35 max, handling 30 W forward and 2 W reverse power, operating from -55°C to +85°C, in a package measuring 17.6 mm by 9.31 mm by 5.61 mm with TAB connectors.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator drop in type 12 to 18GHz - UIYBDI1716B - UIY Inc.
Shenzhen, China
Broadband Isolator drop in type 12 to 18GHz
UIYBDI1716B
Broadband Isolator drop in type 12 to 18GHz UIYBDI1716B
12 to 18GHz – Dual Junction Drop in Isolator

12 to 18GHz – Dual Junction Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI1716B
Product Name Broadband Isolator drop in type 12 to 18GHz
Component Isolator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 12000 to 18000 MHz
Isolation 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial type 1.0 to 1.5GHz - UIYBCC3434C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Broadband Isolator drop in type 8 to 18GHz - UIYBDI1621B - UIY Inc.
Specs
Component Isolator
Package Size 16mm x 21.5mm x 14mm
Frequency Range: 8000 to 18000 MHz
View Details
Dual Junction Drop in Circulator 0.6 to 5.0GHz - UIYDDC3819A - UIY Inc.
Specs
Component Circulator
Package Size 38mm x 19mm x 8.2mm
Frequency Range: 600 to 5000 MHz
View Details
4 Port Dual Junction Drop in Circulator 45 to 270MHz - UIYDDC12060A4P - UIY Inc.
Specs
Component Circulator
Package Size 120mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
View Details