UIY Inc. 47 to 51.5GHz Fullband WR18 Waveguide Isolator UIYWI1636A

Description
47 to 51.5GHz Fullband WR18 Waveguide Isolator
Request a Quote
Description
47 to 51.5GHz Fullband WR18 Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

47 to 51.5 GHz waveguide isolator designed for military, space, and commercial applications, housed in a WR19 (BJ500) interface with dimensions of 30.00 mm by 16.00 mm and operating temperature range of -40 to +85 °C. It offers a maximum insertion loss of 0.4 dB, minimum isolation of 18 dB, maximum VSWR of 1.3, and power handling of 10 W forward and 1 W reverse. A one-year standard warranty is provided.

Datasheet Summary
Powered by GS/AI

47 to 51.5 GHz waveguide isolator designed for military, space, and commercial applications, housed in a WR19 (BJ500) interface with dimensions of 30.00 mm by 16.00 mm and operating temperature range of -40 to +85 °C. It offers a maximum insertion loss of 0.4 dB, minimum isolation of 18 dB, maximum VSWR of 1.3, and power handling of 10 W forward and 1 W reverse. A one-year standard warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
47 to 51.5GHz Fullband WR18 Waveguide Isolator - UIYWI1636A - UIY Inc.
Shenzhen, China
47 to 51.5GHz Fullband WR18 Waveguide Isolator
UIYWI1636A
47 to 51.5GHz Fullband WR18 Waveguide Isolator UIYWI1636A
47 to 51.5GHz Fullband WR18 Waveguide Isolator

47 to 51.5GHz Fullband WR18 Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWI1636A
Product Name 47 to 51.5GHz Fullband WR18 Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

WR975 (BJ9) - Waveguide to Coaxial Adapter - UIYWTCWR975A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.75 to 1.12 GHz
VSWR 1.25 :1
View Details
93.5 to 94.5GHz WR10 Waveguide Isolator - UIYWI2030A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 93.50 to 94.50 GHz
VSWR 1.2 :1
View Details
93.5 to 94.5GHz WR10 Waveguide Isolator - UIYWI2030A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 93.50 to 94.50 GHz
VSWR 1.2 :1
View Details
WR90 (BJ100) - Waveguide to Coaxial Adapter - UIYWTCWR90E - UIY Inc.
Specs
Operating Frequency 8.20 to 12.50 GHz
VSWR 1.25 :1
View Details