UIY Inc. WR28 (BJ320) - Waveguide to Coaxial Adapter UIYWTCWR28A

Description
WR28 (BJ320) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR28 (BJ320) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR28 (BJ320) waveguide to coaxial adapter for RF applications from 26.5 to 40.0 GHz, with insertion loss of 0.25 dB maximum, VSWR of 1.25 maximum, and peak power handling of 100 W. Available with 2.92mm or 2.4mm connectors in male or female configurations, and operating temperature range from -55°C to +85°C. Mechanical dimensions are specified with a general tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

WR28 (BJ320) waveguide to coaxial adapter for RF applications from 26.5 to 40.0 GHz, with insertion loss of 0.25 dB maximum, VSWR of 1.25 maximum, and peak power handling of 100 W. Available with 2.92mm or 2.4mm connectors in male or female configurations, and operating temperature range from -55°C to +85°C. Mechanical dimensions are specified with a general tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
WR28 (BJ320) - Waveguide to Coaxial Adapter - UIYWTCWR28A - UIY Inc.
Shenzhen, China
WR28 (BJ320) - Waveguide to Coaxial Adapter
UIYWTCWR28A
WR28 (BJ320) - Waveguide to Coaxial Adapter UIYWTCWR28A
WR28 (BJ320) - Waveguide to Coaxial Adapter

WR28 (BJ320) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR28A
Product Name WR28 (BJ320) - Waveguide to Coaxial Adapter
Component Type Transition
Unlock Full Specs
to access all available technical data

Similar Products

27 to 31GHz Fullband WR28 Waveguide Isolator - UIYWI1931A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.2 :1
View Details
WR51 (BJ180) - Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 14.50 to 22.00 GHz
VSWR 1.2 :1
View Details
WR19 (BJ500) - Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 40.00 to 60.00 GHz
VSWR 1.8 :1
View Details
WR284 (BJ32) - Waveguide to Coaxial Adapter - UIYWTCWR284E - UIY Inc.
Specs
Operating Frequency 2.60 to 3.95 GHz
VSWR 1.25 :1
View Details