UIY Inc. Waveguide Isolator 29 to 31GHz UIYWI1938A

Description
29 to 31GHz – Waveguide Isolator
Request a Quote Datasheet
Description
29 to 31GHz – Waveguide Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 29 to 31GHz - UIYWI1938A - UIY Inc.
Shenzhen, China
Waveguide Isolator 29 to 31GHz
UIYWI1938A
Waveguide Isolator 29 to 31GHz UIYWI1938A
29 to 31GHz – Waveguide Isolator

29 to 31GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI1938A
Product Name Waveguide Isolator 29 to 31GHz
Component Isolator
Configuration Waveguide
Package Size 14mm x 38mm x 19mm
Frequency Range: 29000 to 31000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 600 to 800MHz - UIYBDI3538C - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 600 to 800 MHz
View Details
Broadband Circulator Coaxial Dual Junction 12 to 18GHz - UIYBCC2618B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
SMD Circulator 450 to 3000MHz - UIYSC20A - UIY Inc.
Specs
Component Circulator
Package Size Φ20.4mm x 8.6mm
Frequency Range: 450 to 4200 MHz
View Details
4 Port Dual Junction Coaxial Circulator 140 to 300MHz - UIYCDC11256A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 112mm x 56mm x 15mm
View Details