UIY Inc. Dual Junction Drop in Isolator 450 to 3000MHz UIYDDI4027A

Description
450 to 3000MHz – Dual Junction Drop in Isolator
Request a Quote Datasheet
Description
450 to 3000MHz – Dual Junction Drop in Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Isolator 450 to 3000MHz - UIYDDI4027A - UIY Inc.
Shenzhen, China
Dual Junction Drop in Isolator 450 to 3000MHz
UIYDDI4027A
Dual Junction Drop in Isolator 450 to 3000MHz UIYDDI4027A
450 to 3000MHz – Dual Junction Drop in Isolator

450 to 3000MHz – Dual Junction Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDI4027A
Product Name Dual Junction Drop in Isolator 450 to 3000MHz
Component Isolator
Package Size 40mm x 27.5mm x 8.6mm
Frequency Range: 450 to 3000 MHz
Isolation 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 8 to 18GHz - UIYMC66A - UIY Inc.
Specs
Component Circulator
Package Size 6mm x 6mm x 2.5mm
Frequency Range: 8000 to 18000 MHz
View Details
Broadband Circulator Coaxial 2 to 4GHz - UIYBCC3234A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 34mm x 21mm
View Details
Coaxial RF Circulator 6 to 27.5GHz - UIYCC1318A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details
Drop in Isolator 950 to 1415MHz - UIYBDI3538F - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 13mm
Frequency Range: 950 to 1415 MHz
View Details