UIY Inc. High Power Circulator coaxial type 60 to 200MHz UIYCC8080B

Description
60 to 200MHz – Coaxial Circulator
Request a Quote
Description
60 to 200MHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYCC8080B is a coaxial circulator designed for operation within the frequency range of 60 to 200 MHz. It features high RF performance with options for dual junction or multiple configurations to achieve high isolation. The device supports a maximum forward and reverse power handling of 500 watts, making it suitable for demanding applications in military, space, and commercial sectors. Insertion loss varies across specific frequency ranges, with a maximum of 1.5 dB at 62-65 MHz and as low as 0.2 dB at 162.5 MHz. Isolation levels are also competitive, reaching a minimum of 25 dB at certain frequencies. The circulator is equipped with N-type connectors and operates within a temperature range of 0 to +70 degrees Celsius. Custom designs are available upon request, and the product comes with a standard one-year warranty.

Datasheet Summary
Powered by GS/AI

The UIYCC8080B is a coaxial circulator designed for operation within the frequency range of 60 to 200 MHz. It features high RF performance with options for dual junction or multiple configurations to achieve high isolation. The device supports a maximum forward and reverse power handling of 500 watts, making it suitable for demanding applications in military, space, and commercial sectors. Insertion loss varies across specific frequency ranges, with a maximum of 1.5 dB at 62-65 MHz and as low as 0.2 dB at 162.5 MHz. Isolation levels are also competitive, reaching a minimum of 25 dB at certain frequencies. The circulator is equipped with N-type connectors and operates within a temperature range of 0 to +70 degrees Celsius. Custom designs are available upon request, and the product comes with a standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
High Power Circulator coaxial type 60 to 200MHz - UIYCC8080B - UIY Inc.
Shenzhen, China
High Power Circulator coaxial type 60 to 200MHz
UIYCC8080B
High Power Circulator coaxial type 60 to 200MHz UIYCC8080B
60 to 200MHz – Coaxial Circulator

60 to 200MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCC8080B
Product Name High Power Circulator coaxial type 60 to 200MHz
Component Circulator
Configuration Coaxial
Package Size 80mm x 80mm x 18mm
Frequency Range: 60 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 26 to 40GHz - UIYWC2225B - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 25.5mm x 25mm x 25.9mm
View Details
4 Port Dual Junction Drop in Circulator 4 to 8GHz - UIYBDC4222A4P - UIY Inc.
Specs
Component Circulator
Package Size 42mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details
Microstrip Isolator 8 to 12GHz - UIYBMI67B - UIY Inc.
Specs
Component Isolator
Package Size 6mm x 7mm x 3.5mm
Frequency Range: 8000 to 12000 MHz
View Details
Microstrip Circulator 8 to 18GHz - UIYMC66A - UIY Inc.
Specs
Component Circulator
Package Size 6mm x 6mm x 2.5mm
Frequency Range: 8000 to 18000 MHz
View Details