UIY Inc. 4 Port Dual Junction Drop in Circulator 140 to 300MHz UIYDDC11256A4P

Description
140 to 300MHz – 4 Port Dual Junction Drop in Circulator
Request a Quote
Description
140 to 300MHz – 4 Port Dual Junction Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

130 to 900MHz - 4 Port Dual Junction Drop-in Circulator in TAB package with dimensions of 112.0 x 56.0 x 2.5 mm, supporting insertion loss between 0.6 and 1.4 dB, isolation from 32 to 46 dB, VSWR up to 1.4, and continuous power handling of 300 W forward and reverse across operating temperatures from -30°C to +70°C.

Datasheet Summary
Powered by GS/AI

130 to 900MHz - 4 Port Dual Junction Drop-in Circulator in TAB package with dimensions of 112.0 x 56.0 x 2.5 mm, supporting insertion loss between 0.6 and 1.4 dB, isolation from 32 to 46 dB, VSWR up to 1.4, and continuous power handling of 300 W forward and reverse across operating temperatures from -30°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Drop in Circulator 140 to 300MHz - UIYDDC11256A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Drop in Circulator 140 to 300MHz
UIYDDC11256A4P
4 Port Dual Junction Drop in Circulator 140 to 300MHz UIYDDC11256A4P
140 to 300MHz – 4 Port Dual Junction Drop in Circulator

140 to 300MHz – 4 Port Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDC11256A4P
Product Name 4 Port Dual Junction Drop in Circulator 140 to 300MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Drop in Circulator 7 to 20GHz - UIYDDC1716A4P - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 7000 to 20000 MHz
View Details
Drop in Circulator 250 to 1300MHz - UIYDC4242A - UIY Inc.
Specs
Component Circulator
Package Size 42mm x 42mm x 13mm
Frequency Range: 250 to 1300 MHz
View Details
500W High Power Circulator coaxial type 300 to 1500MHz - UIYCC5356A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 53mm x 56mm x 20mm
View Details
Waveguide Circulator 12 to 18GHz - UIYWC3842A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 33.3mm x 42mm x 38mm
View Details