UIY Inc. Waveguide Isolator 27 to 31GHz UIYWI1931A

Description
27 to 31GHz – Waveguide Isolator
Request a Quote
Description
27 to 31GHz – Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYWI1931A is a 27 to 31 GHz waveguide isolator with an insertion loss of 0.4 dB max, isolation of 20 dB min, and a VSWR of 1.2 max. It handles 50 W forward power and 20 W reverse power, operates over a temperature range of -40 to +85°C, and uses a WR28 (BJ320) connector. The device is packaged in a housing measuring 19.00 mm by 13.46 mm by 3.56 mm, with a tolerance of ±2%. It is designed for military, space, and commercial applications and includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

UIYWI1931A is a 27 to 31 GHz waveguide isolator with an insertion loss of 0.4 dB max, isolation of 20 dB min, and a VSWR of 1.2 max. It handles 50 W forward power and 20 W reverse power, operates over a temperature range of -40 to +85°C, and uses a WR28 (BJ320) connector. The device is packaged in a housing measuring 19.00 mm by 13.46 mm by 3.56 mm, with a tolerance of ±2%. It is designed for military, space, and commercial applications and includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 27 to 31GHz - UIYWI1931A - UIY Inc.
Shenzhen, China
Waveguide Isolator 27 to 31GHz
UIYWI1931A
Waveguide Isolator 27 to 31GHz UIYWI1931A
27 to 31GHz – Waveguide Isolator

27 to 31GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI1931A
Product Name Waveguide Isolator 27 to 31GHz
Component Isolator
Configuration Waveguide
Package Size 19mm x 31.75mm x 12.7mm
Frequency Range: 27000 to 31000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Drop in Circulator 140 to 300MHz - UIYDDC11256A4P - UIY Inc.
Specs
Component Circulator
Package Size 112mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
Microstrip Isolator 24 to 40GHz - UIYMI44B - UIY Inc.
Specs
Component Isolator
Package Size 4mm x 4.6mm x 3mm
Frequency Range: 24000 to 40000 MHz
View Details
Dual Junction Coaxial Isolator 300 to 1300MHz - UIYCDI7048A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 70mm x 48.5mm x 15mm
View Details
Broadband Isolator Coaxial 2 to 8GHz - UIYBCI6236B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 62mm x 36.6mm x 19.4mm
View Details