UIY Inc. Dual Junction Drop in Circulator 45 to 270MHz UIYDDC12060A

Description
45 to 270MHz – Dual Junction Drop in Circulator
Request a Quote Datasheet
Description
45 to 270MHz – Dual Junction Drop in Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator 45 to 270MHz - UIYDDC12060A - UIY Inc.
Shenzhen, China
Dual Junction Drop in Circulator 45 to 270MHz
UIYDDC12060A
Dual Junction Drop in Circulator 45 to 270MHz UIYDDC12060A
45 to 270MHz – Dual Junction Drop in Circulator

45 to 270MHz – Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDC12060A
Product Name Dual Junction Drop in Circulator 45 to 270MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 8 to 12.4GHz - UIYWC4853A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 48mm x 53mm x 42mm
View Details
Broadband Isolator Coaxial 1.35 to 2.7GHz - UIYBCI5049A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
View Details
Coaxial Circulator 300 to 475MHz - UIYBCC6060H - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5031A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 31.7mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details