UIY Inc. SMD Circulator 2.4 to 6GHz UIYSC10A

Description
2.4 to 6GHz – Surface Mount Circulator
Request a Quote
Description
2.4 to 6GHz – Surface Mount Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2.4 to 6 GHz surface mount circulator with insertion loss up to 0.5 dB, isolation minimum 18 dB, VSWR up to 1.3, and power handling of 30 W forward and reverse. Operates over -40 °C to +85 °C with SMT termination. Dimensions are 8.80 mm by 7.00 mm maximum, with a recommended land pattern for surface mounting.

Datasheet Summary
Powered by GS/AI

2.4 to 6 GHz surface mount circulator with insertion loss up to 0.5 dB, isolation minimum 18 dB, VSWR up to 1.3, and power handling of 30 W forward and reverse. Operates over -40 °C to +85 °C with SMT termination. Dimensions are 8.80 mm by 7.00 mm maximum, with a recommended land pattern for surface mounting.

Suppliers

Company
Product
Description
Supplier Links
SMD Circulator 2.4 to 6GHz - UIYSC10A - UIY Inc.
Shenzhen, China
SMD Circulator 2.4 to 6GHz
UIYSC10A
SMD Circulator 2.4 to 6GHz UIYSC10A
2.4 to 6GHz – Surface Mount Circulator

2.4 to 6GHz – Surface Mount Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYSC10A
Product Name SMD Circulator 2.4 to 6GHz
Component Circulator
Package Size Φ9.8mm x 7mm
Frequency Range: 2400 to 6000 MHz
Isolation 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 1.85 to 3.8GHz - UIYBCC4040B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details
Waveguide Circulator 26.5 to 40GHz - UIYWC2225A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 25.5mm x 25mm x 25.9mm
View Details
Drop in Circulator 130 to 180MHz - UIYBDC6060C - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 130 to 180 MHz
View Details
Broadband Circulator Coaxial 4 to 8GHz - UIYBCC2122A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 21mm x 22.5mm x 15mm
View Details