UIY Inc. Waveguide Circulator 18 to 26.5GHz UIYWC2830A

Description
18 to 26.5GHz – Waveguide Circulator
Request a Quote
Description
18 to 26.5GHz – Waveguide Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

18 to 26.5 GHz waveguide circulator in a WR42 (BJ220) housing measuring 181.1 mm x 107.0 mm x 17.0 mm, with a maximum insertion loss of 0.3 dB, minimum isolation of 20 dB, maximum VSWR of 1.25, and power handling of 100 W forward and 100 W reverse, operating over the temperature range of -40 to +85 °C.

Datasheet Summary
Powered by GS/AI

18 to 26.5 GHz waveguide circulator in a WR42 (BJ220) housing measuring 181.1 mm x 107.0 mm x 17.0 mm, with a maximum insertion loss of 0.3 dB, minimum isolation of 20 dB, maximum VSWR of 1.25, and power handling of 100 W forward and 100 W reverse, operating over the temperature range of -40 to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator 18 to 26.5GHz - UIYWC2830A - UIY Inc.
Shenzhen, China
Waveguide Circulator 18 to 26.5GHz
UIYWC2830A
Waveguide Circulator 18 to 26.5GHz UIYWC2830A
18 to 26.5GHz – Waveguide Circulator

18 to 26.5GHz – Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWC2830A
Product Name Waveguide Circulator 18 to 26.5GHz
Component Circulator
Configuration Waveguide
Package Size 22.4mm x 30mm x 28mm
Frequency Range: 18000 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 10 to 55MHz - UIYDI8080A - UIY Inc.
Specs
Component Isolator
Package Size 80mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details
Microstrip Circulator 24 to 40GHz - UIYMC44A - UIY Inc.
Specs
Component Circulator
Package Size 4mm x 4mm x 3mm
Frequency Range: 24000 to 40000 MHz
View Details
SMD Circulator 700 to 5000MHz - UIYSC15A - UIY Inc.
Specs
Component Circulator
Package Size Φ15.5mm x 7mm
Frequency Range: 700 to 5000 MHz
View Details
4 Port Dual Junction Coaxial Circulator 300 to 1300MHz - UIYCDC7038A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 70mm x 38mm x 15mm
View Details