UIY Inc. Waveguide Isolator 81 to 86GHz UIYWI1930A

Description
81 to 86GHz – Waveguide Isolator
Request a Quote Datasheet
Description
81 to 86GHz – Waveguide Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 81 to 86GHz - UIYWI1930A - UIY Inc.
Shenzhen, China
Waveguide Isolator 81 to 86GHz
UIYWI1930A
Waveguide Isolator 81 to 86GHz UIYWI1930A
81 to 86GHz – Waveguide Isolator

81 to 86GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI1930A
Product Name Waveguide Isolator 81 to 86GHz
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 30mm x 13.4mm
Frequency Range: 81000 to 86000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Broadband Circulator 4 to 8GHz - UIYBDC4222A - UIY Inc.
Specs
Component Circulator
Package Size 42mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details
Dual Junction Drop in Circulator 45 to 270MHz - UIYDDC12060A - UIY Inc.
Specs
Component Circulator
Package Size 120mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
View Details
Broadband Isolator Coaxial 8 to 12GHz - UIYBCI1318A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
Microstrip Circulator 8 to 18GHz - UIYMC66A - UIY Inc.
Specs
Component Circulator
Package Size 6mm x 6mm x 2.5mm
Frequency Range: 8000 to 18000 MHz
View Details