UIY Inc. 4 Port Dual Junction Coaxial Circulator 1.35 to 2.7GHz UIYBDC10149A4P

Description
1.35 to 2.7GHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote
Description
1.35 to 2.7GHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBDC10149A4P is a 4 Port Dual Junction Coaxial Circulator designed for operation within the frequency range of 1.35 to 2.7 GHz. It features a maximum insertion loss of 1.0 dB between ports 1-2 and 3-4, and a minimum isolation of 36 dB between ports 2-1 and 4-3. The device has a maximum Voltage Standing Wave Ratio (VSWR) of 1.3 and can handle forward and reverse power levels of up to 100 watts. It is available with SMA-F or N-F connector types and operates within a temperature range of 0 to +70 degrees Celsius. The circulator is suitable for military, space, and commercial applications, and custom designs can be requested. A standard one-year warranty is provided.

Datasheet Summary
Powered by GS/AI

The UIYBDC10149A4P is a 4 Port Dual Junction Coaxial Circulator designed for operation within the frequency range of 1.35 to 2.7 GHz. It features a maximum insertion loss of 1.0 dB between ports 1-2 and 3-4, and a minimum isolation of 36 dB between ports 2-1 and 4-3. The device has a maximum Voltage Standing Wave Ratio (VSWR) of 1.3 and can handle forward and reverse power levels of up to 100 watts. It is available with SMA-F or N-F connector types and operates within a temperature range of 0 to +70 degrees Celsius. The circulator is suitable for military, space, and commercial applications, and custom designs can be requested. A standard one-year warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Coaxial Circulator 1.35 to 2.7GHz - UIYBDC10149A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Coaxial Circulator 1.35 to 2.7GHz
UIYBDC10149A4P
4 Port Dual Junction Coaxial Circulator 1.35 to 2.7GHz UIYBDC10149A4P
1.35 to 2.7GHz – 4 Port Dual Junction Coaxial Circulator

1.35 to 2.7GHz – 4 Port Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC10149A4P
Product Name 4 Port Dual Junction Coaxial Circulator 1.35 to 2.7GHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 4 to 5.85GHz - UIYMC1212A - UIY Inc.
Specs
Component Circulator
Package Size 12mm x 12mm x 4mm
Frequency Range: 4000 to 5850 MHz
View Details
Dual Junction Drop in Circulator 7 to 20GHz - UIYDDC1716A - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 7000 to 20000 MHz
View Details
4 Port Dual Junction Coaxial Circulator 300 to 1300MHz - UIYCDC7038A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 70mm x 38mm x 15mm
View Details
Waveguide Circulator 22 to 33GHz - UIYWC2230A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 30mm x 30mm x 22.4mm
View Details