UIY Inc. 4 Port Dual Junction Coaxial Circulator 300 to 1300MHz UIYCDC6834A4P

Description
300 to 1300MHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote Datasheet
Description
300 to 1300MHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Coaxial Circulator 300 to 1300MHz - UIYCDC6834A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Coaxial Circulator 300 to 1300MHz
UIYCDC6834A4P
4 Port Dual Junction Coaxial Circulator 300 to 1300MHz UIYCDC6834A4P
300 to 1300MHz – 4 Port Dual Junction Coaxial Circulator

300 to 1300MHz – 4 Port Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDC6834A4P
Product Name 4 Port Dual Junction Coaxial Circulator 300 to 1300MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 300 to 1300MHz - UIYDDI7038A - UIY Inc.
Specs
Component Isolator
Package Size 70mm x 38mm x 11mm
Frequency Range: 300 to 1300 MHz
View Details
RF Isolator Drop in type 0.7 to 10GHz - UIYDI1212B - UIY Inc.
Specs
Component Isolator
Package Size 12.7mm x 12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details
High Power Circulator coaxial type 70 to 130MHz - UIYCC100100A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 100mm x 100mm x 40mm
View Details
Dual Junction Drop in Circulator 0.6 to 5.0GHz - UIYDDC3819A - UIY Inc.
Specs
Component Circulator
Package Size 38mm x 19mm x 8.2mm
Frequency Range: 600 to 5000 MHz
View Details