UIY Inc. Broadband Isolator drop in type 8 to 18GHz UIYBDI1621B

Description
8 to 18GHz – Drop in Isolator
Request a Quote
Description
8 to 18GHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBDI1621B is a broadband drop-in isolator designed for operation within the frequency range of 8 to 18 GHz. It features a maximum insertion loss of 0.8 dB and a minimum isolation of 16 dB, with a maximum voltage standing wave ratio (VSWR) of 1.45. The device can handle forward power up to 60 watts and reverse power up to 10 watts, making it suitable for various applications including military, space, and commercial uses. The isolator is available in dual or multi-junction configurations for enhanced isolation and can be customized based on specific requirements. It operates effectively within a temperature range of -30 to +70 degrees Celsius. The product is backed by a standard one-year warranty, ensuring reliability for engineering projects.

Datasheet Summary
Powered by GS/AI

The UIYBDI1621B is a broadband drop-in isolator designed for operation within the frequency range of 8 to 18 GHz. It features a maximum insertion loss of 0.8 dB and a minimum isolation of 16 dB, with a maximum voltage standing wave ratio (VSWR) of 1.45. The device can handle forward power up to 60 watts and reverse power up to 10 watts, making it suitable for various applications including military, space, and commercial uses. The isolator is available in dual or multi-junction configurations for enhanced isolation and can be customized based on specific requirements. It operates effectively within a temperature range of -30 to +70 degrees Celsius. The product is backed by a standard one-year warranty, ensuring reliability for engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator drop in type 8 to 18GHz - UIYBDI1621B - UIY Inc.
Shenzhen, China
Broadband Isolator drop in type 8 to 18GHz
UIYBDI1621B
Broadband Isolator drop in type 8 to 18GHz UIYBDI1621B
8 to 18GHz – Drop in Isolator

8 to 18GHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI1621B
Product Name Broadband Isolator drop in type 8 to 18GHz
Component Isolator
Package Size 16mm x 21.5mm x 14mm
Frequency Range: 8000 to 18000 MHz
Isolation 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 225 to 400MHz - UIYBDI6060F - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 225 to 400 MHz
View Details
Dual Junction Coaxial Isolator 250 to 1300MHz - UIYCDI9648A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 96mm x 48mm x 24mm
View Details
Dual Junction Coaxial Isolator 700 to 2000MHz - UIYCDI6834A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 68mm x 34mm x 22mm
View Details
Waveguide Circulator 92 to 96GHz - UIYWC1924A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 19.1mm x 24.8mm x 19.1mm
View Details