UIY Inc. Broadband Circulator Coaxial 8 to 18GHz UIYBCC1920B

Description
8 to 18GHz – Coaxial Circulator
Request a Quote
Description
8 to 18GHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8 to 18 GHz coaxial circulator with insertion loss of 0.8 dB max, isolation of 14 dB min, VSWR of 1.5 max, and power handling of 60 W forward and reverse. Operating temperature range is -30 to +70 °C. Features SMA-F connectors and measures 19.0 mm length by 16.0 mm width. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

8 to 18 GHz coaxial circulator with insertion loss of 0.8 dB max, isolation of 14 dB min, VSWR of 1.5 max, and power handling of 60 W forward and reverse. Operating temperature range is -30 to +70 °C. Features SMA-F connectors and measures 19.0 mm length by 16.0 mm width. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator Coaxial 8 to 18GHz - UIYBCC1920B - UIY Inc.
Shenzhen, China
Broadband Circulator Coaxial 8 to 18GHz
UIYBCC1920B
Broadband Circulator Coaxial 8 to 18GHz UIYBCC1920B
8 to 18GHz – Coaxial Circulator

8 to 18GHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC1920B
Product Name Broadband Circulator Coaxial 8 to 18GHz
Component Circulator
Configuration Coaxial
Package Size 19mm x 20.3mm x 14mm
Frequency Range: 8000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 2 to 6GHz - UIYBCI3030A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
View Details
Waveguide Circulator 2400 to 2500MHz - UIYWC220180A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 220mm x 180mm x 106.4mm
View Details
Dual Junction Coaxial Isolator 250 to 1300MHz - UIYCDI9678A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 96mm x 78mm x 24mm
View Details
Broadband Circulator drop in Dual Junction 1.35 to 2.7GHz – - UIYBDC10149B - UIY Inc.
Specs
Component Circulator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
View Details