UIY Inc. 81 to 86GHz WR10 Waveguide Isolator UIYWI1930A

Description
81 to 86GHz WR10 Waveguide Isolator
Request a Quote
Description
81 to 86GHz WR10 Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

81 to 86 GHz waveguide isolator for military, space, and commercial applications, housed in a WR10 (BJ900) interface with dimensions of 19.10 mm length, 13.40 mm width, and 4.30 mm height, operating over a temperature range of -40 to +70 °C, featuring maximum insertion loss of 1.0 dB, minimum isolation of 18 dB, maximum VSWR of 1.35, and forward power handling of 10 W with reverse power handling of 1 W.

Datasheet Summary
Powered by GS/AI

81 to 86 GHz waveguide isolator for military, space, and commercial applications, housed in a WR10 (BJ900) interface with dimensions of 19.10 mm length, 13.40 mm width, and 4.30 mm height, operating over a temperature range of -40 to +70 °C, featuring maximum insertion loss of 1.0 dB, minimum isolation of 18 dB, maximum VSWR of 1.35, and forward power handling of 10 W with reverse power handling of 1 W.

Suppliers

Company
Product
Description
Supplier Links
81 to 86GHz WR10 Waveguide Isolator - UIYWI1930A - UIY Inc.
Shenzhen, China
81 to 86GHz WR10 Waveguide Isolator
UIYWI1930A
81 to 86GHz WR10 Waveguide Isolator UIYWI1930A
81 to 86GHz WR10 Waveguide Isolator

81 to 86GHz WR10 Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWI1930A
Product Name 81 to 86GHz WR10 Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

WR19 (BJ500) - Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 40.00 to 60.00 GHz
VSWR 1.8 :1
View Details
WR90 (BJ100) - Waveguide to Coaxial Adapter - UIYWTCWR90A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 8.20 to 12.50 GHz
VSWR 1.15 :1
View Details
27 to 31GHz Fullband WR28 Waveguide Isolator - UIYWI1940A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.3 :1
View Details
WR22 (BJ400) - Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Operating Frequency 33.00 to 50.00 GHz
VSWR 1.6 :1
View Details