UIY Inc. Waveguide Isolator 71 to 86GHz UIYWI1925A

Description
71 to 86GHz – Waveguide Isolator
Request a Quote Datasheet
Description
71 to 86GHz – Waveguide Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 71 to 86GHz - UIYWI1925A - UIY Inc.
Shenzhen, China
Waveguide Isolator 71 to 86GHz
UIYWI1925A
Waveguide Isolator 71 to 86GHz UIYWI1925A
71 to 86GHz – Waveguide Isolator

71 to 86GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI1925A
Product Name Waveguide Isolator 71 to 86GHz
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 25.5mm x 15mm
Frequency Range: 71000 to 86000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator Drop in type 5 to 20GHz - UIYDI815A - UIY Inc.
Specs
Component Isolator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 5000 to 20000 MHz
View Details
SMD Isolator 450 to 4200MHz - UIYSI20A - UIY Inc.
Specs
Component Isolator
Package Size Φ20.4mm x 8.6mm
Frequency Range: 450 to 4200 MHz
View Details
Waveguide Isolator 26.5 to 40GHz - UIYWI2259A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 25.5mm x 59.9mm x 25.9mm
View Details
Coaxial Circulator 300 to 475MHz - UIYBCC6060H - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details