UIY Inc. Drop in Circulator 1225 to 1875MHz UIYBDC3538E

Description
1225 to 1875MHz – Drop in Circulator
Request a Quote
Description
1225 to 1875MHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYBDC3538E is a drop-in circulator operating from 1225 to 1875 MHz with an insertion loss of up to 0.6 dB, isolation of at least 16 dB, and a VSWR of up to 1.4. It handles 300 W forward and reverse power, mounted via TAB with dimensions of 35.0 mm x 26.8 mm x 3.5 mm. Operating temperature ranges from 0 to +70°C.

Datasheet Summary
Powered by GS/AI

UIYBDC3538E is a drop-in circulator operating from 1225 to 1875 MHz with an insertion loss of up to 0.6 dB, isolation of at least 16 dB, and a VSWR of up to 1.4. It handles 300 W forward and reverse power, mounted via TAB with dimensions of 35.0 mm x 26.8 mm x 3.5 mm. Operating temperature ranges from 0 to +70°C.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator 1225 to 1875MHz - UIYBDC3538E - UIY Inc.
Shenzhen, China
Drop in Circulator 1225 to 1875MHz
UIYBDC3538E
Drop in Circulator 1225 to 1875MHz UIYBDC3538E
1225 to 1875MHz – Drop in Circulator

1225 to 1875MHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC3538E
Product Name Drop in Circulator 1225 to 1875MHz
Component Circulator
Package Size 35mm x 38mm x 13mm
Frequency Range: 1225 to 1875 MHz
Isolation 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMD Circulator 200 to 3600MHz - UIYSC25A - UIY Inc.
Specs
Component Circulator
Package Size Φ25.4mm x 9mm
Frequency Range: 200 to 3600 MHz
View Details
Broadband Isolator Coaxial 1.6 to 2.0GHz - UIYBCI3232B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
Broadband Circulator Coaxial type 1.35 to 2.7GHz - UIYBCC10149A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
High Power Isolator Coaxial 250 to 1500MHz - UIYCI4580A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 45mm x 80mm x 24mm
View Details