UIY Inc. Drop in Circulator 68 to 88MHz UIYBDC6060A

Description
68 to 88MHz – Drop in Circulator
Request a Quote
Description
68 to 88MHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYBDC6060A is a drop-in circulator operating from 68 to 88 MHz with an insertion loss of 1.3 dB max, isolation of 18 dB min, and a VSWR of 1.3 max. It handles forward and reverse power up to 100 W each, operates from -10 to +65 °C, and uses a TAB connector. The device is intended for military, space, and commercial applications, and is available in dual or multi-junction configurations for higher isolation. The mechanical dimensions are 60.0 mm x 28.0 mm x 40.0 mm, with a tolerance of ±0.2 mm unless otherwise specified.

Datasheet Summary
Powered by GS/AI

UIYBDC6060A is a drop-in circulator operating from 68 to 88 MHz with an insertion loss of 1.3 dB max, isolation of 18 dB min, and a VSWR of 1.3 max. It handles forward and reverse power up to 100 W each, operates from -10 to +65 °C, and uses a TAB connector. The device is intended for military, space, and commercial applications, and is available in dual or multi-junction configurations for higher isolation. The mechanical dimensions are 60.0 mm x 28.0 mm x 40.0 mm, with a tolerance of ±0.2 mm unless otherwise specified.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator 68 to 88MHz - UIYBDC6060A - UIY Inc.
Shenzhen, China
Drop in Circulator 68 to 88MHz
UIYBDC6060A
Drop in Circulator 68 to 88MHz UIYBDC6060A
68 to 88MHz – Drop in Circulator

68 to 88MHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC6060A
Product Name Drop in Circulator 68 to 88MHz
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 68 to 88 MHz
Isolation 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 380 to 460MHz - UIYBDC3538A - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 380 to 460 MHz
View Details
High Power Circulator coaxial type 140 to 300MHz - UIYCC5656A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 56mm x 56mm x 15mm
View Details
Waveguide Circulator 10 to 15GHz - UIYWC4444A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 44.5mm x 44.5mm x 38.1mm
View Details
Waveguide Isolator 5.4 to 8.0GHz - UIYWI49100A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 68.3mm x 80mm x 49.2mm
View Details