UIY Inc. Waveguide Isolator 47 to 51.5GHz UIYWI1636A

Description
47 to 51.5GHz – Waveguide Isolator
Request a Quote
Description
47 to 51.5GHz – Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

47 to 51.5 GHz waveguide isolator in a WR19 (BJ500) interface with an insertion loss of 0.4 dB max, isolation of 18 dB min, and VSWR of 1.3 max, handling 10 W forward and 1 W reverse power, operating from -40 to +85°C, and mounted in a rectangular housing measuring 30.00 mm x 16.00 mm x 2.39 mm.

Datasheet Summary
Powered by GS/AI

47 to 51.5 GHz waveguide isolator in a WR19 (BJ500) interface with an insertion loss of 0.4 dB max, isolation of 18 dB min, and VSWR of 1.3 max, handling 10 W forward and 1 W reverse power, operating from -40 to +85°C, and mounted in a rectangular housing measuring 30.00 mm x 16.00 mm x 2.39 mm.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 47 to 51.5GHz - UIYWI1636A - UIY Inc.
Shenzhen, China
Waveguide Isolator 47 to 51.5GHz
UIYWI1636A
Waveguide Isolator 47 to 51.5GHz UIYWI1636A
47 to 51.5GHz – Waveguide Isolator

47 to 51.5GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI1636A
Product Name Waveguide Isolator 47 to 51.5GHz
Component Isolator
Configuration Waveguide
Package Size 16mm x 36mm x 30mm
Frequency Range: 47000 to 51500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Drop in Circulator 140 to 300MHz - UIYDDC11256A4P - UIY Inc.
Specs
Component Circulator
Package Size 112mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
High power Circulator Drop in type 1.0 to 3.8GHz - UIYDC4546A - UIY Inc.
Specs
Component Circulator
Package Size 45mm x 46mm x 26mm
Frequency Range: 1000 to 3100 MHz
View Details
Waveguide Isolator 19.2 to 31GHz - UIYWI3060A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 30mm x 60mm x 22.4mm
View Details
Coaxial Isolator 600 to 800MHz - UIYBCI3538C - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details