UIY Inc. Broadband Circulator Coaxial 3 to 6GHz UIYBCC2528A

Description
3 to 6GHz – Coaxial Circulator
Request a Quote Datasheet
Description
3 to 6GHz – Coaxial Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator Coaxial 3 to 6GHz - UIYBCC2528A - UIY Inc.
Shenzhen, China
Broadband Circulator Coaxial 3 to 6GHz
UIYBCC2528A
Broadband Circulator Coaxial 3 to 6GHz UIYBCC2528A
3 to 6GHz – Coaxial Circulator

3 to 6GHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC2528A
Product Name Broadband Circulator Coaxial 3 to 6GHz
Component Circulator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Broadband Circulator drop in 12 to 18GHz - UIYBDC1716B - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 12000 to 18000 MHz
View Details
Broadband Circulator Coaxial 2 to 6GHz - UIYBCC3030A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
View Details
Drop in Isolator 600 to 800MHz - UIYBDI3538C - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 600 to 800 MHz
View Details
Broadband Isolator drop in type 0.8 to 2.0GHz - UIYBDI7272A - UIY Inc.
Specs
Component Isolator
Package Size 72mm x 72mm x 27.4mm
Frequency Range: 800 to 2000 MHz
View Details