UIY Inc. Coaxial Circulator 56 to 86MHz UIYBCC6060E

Description
56 to 86MHz – Coaxial Circulator
Request a Quote
Description
56 to 86MHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator operating from 56 to 86 MHz with insertion loss up to 1.5 dB, isolation of at least 16 dB, and VSWR up to 1.4, handling 60 W forward and reverse power. Available with SMA-F or N-F connectors and operating temperature range of -10 to +65°C. Enclosed in a rectangular metal housing measuring 60.0 mm by 28.0 mm by 40.0 mm. Designed for military, space, and commercial applications. Custom frequency ranges and parameters available upon request.

Datasheet Summary
Powered by GS/AI

Coaxial circulator operating from 56 to 86 MHz with insertion loss up to 1.5 dB, isolation of at least 16 dB, and VSWR up to 1.4, handling 60 W forward and reverse power. Available with SMA-F or N-F connectors and operating temperature range of -10 to +65°C. Enclosed in a rectangular metal housing measuring 60.0 mm by 28.0 mm by 40.0 mm. Designed for military, space, and commercial applications. Custom frequency ranges and parameters available upon request.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator 56 to 86MHz - UIYBCC6060E - UIY Inc.
Shenzhen, China
Coaxial Circulator 56 to 86MHz
UIYBCC6060E
Coaxial Circulator 56 to 86MHz UIYBCC6060E
56 to 86MHz – Coaxial Circulator

56 to 86MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC6060E
Product Name Coaxial Circulator 56 to 86MHz
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
Frequency Range: 56 to 86 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator 14 to 27.5GHz - UIYMI56A - UIY Inc.
Specs
Component Isolator
Package Size 5mm x 6mm x 3.5mm
Frequency Range: 14000 to 27500 MHz
View Details
Drop in Isolator 700 to 900MHz - UIYBDI3232A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 900 MHz
View Details
Broadband Circulator Coaxial type 1000 to 1300MHz - UIYBCC3434G - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Broadband Isolator drop in type Dual Junction 3 to 6GHz - UIYBDI5028A - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details