UIY Inc. Dual Junction Coaxial Isolator 300 to 1300MHz UIYCDI7038A

Description
300 to 1300MHz – Dual Junction Coaxial Isolator
Request a Quote
Description
300 to 1300MHz – Dual Junction Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial dual junction isolator covering 200 to 1875MHz with insertion loss ranging from 0.4 to 1.3dB, isolation up to 60dB, and VSWR as low as 1.15. Available with N-type or SMA-F connectors, operating temperature ranges from -40 to +85°C. Maximum forward power is 300W for N-type variants and 100W for SMA-F variants. Mechanical dimensions are 70.0mm length, 61.8mm width, and 15.0mm height with a 3.2mm mounting hole. All variants support a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

Coaxial dual junction isolator covering 200 to 1875MHz with insertion loss ranging from 0.4 to 1.3dB, isolation up to 60dB, and VSWR as low as 1.15. Available with N-type or SMA-F connectors, operating temperature ranges from -40 to +85°C. Maximum forward power is 300W for N-type variants and 100W for SMA-F variants. Mechanical dimensions are 70.0mm length, 61.8mm width, and 15.0mm height with a 3.2mm mounting hole. All variants support a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Isolator 300 to 1300MHz - UIYCDI7038A - UIY Inc.
Shenzhen, China
Dual Junction Coaxial Isolator 300 to 1300MHz
UIYCDI7038A
Dual Junction Coaxial Isolator 300 to 1300MHz UIYCDI7038A
300 to 1300MHz – Dual Junction Coaxial Isolator

300 to 1300MHz – Dual Junction Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDI7038A
Product Name Dual Junction Coaxial Isolator 300 to 1300MHz
Component Isolator
Configuration Coaxial
Package Size 70mm x 38mm x 15mm
Frequency Range: 300 to 1300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 26.5 to 40GHz - UIYWC2225A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 25.5mm x 25mm x 25.9mm
View Details
High power Circulator Drop in type 250 to 1300MHz - UIYDC4550A - UIY Inc.
Specs
Component Circulator
Package Size 45mm x 50mm x 16.5mm
Frequency Range: 250 to 1500 MHz
View Details
RF Isolator Drop in type 0.6 to 5.0GHz - UIYDI1919A - UIY Inc.
Specs
Component Isolator
Package Size 19mm x 19mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details
Waveguide Isolator 2400 to 2500MHz - UIYWI220320A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 220mm x 320mm x 106.4mm
View Details