UIY Inc. Waveguide Circulator 7 to 10GHz UIYWC6060A

Description
7 to 10GHz – Waveguide Circulator
Request a Quote
Description
7 to 10GHz – Waveguide Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide circulator for 7 to 10 GHz frequency range, designed for military, space, and commercial applications, with WR112 (BJ84) waveguide connectors and operating temperature range of -40 to +85°C. The part measures 60.00 mm × 50.00 mm × 12.62 mm and is rated for 100 W forward and reverse power handling across all variants in the series.

Datasheet Summary
Powered by GS/AI

Waveguide circulator for 7 to 10 GHz frequency range, designed for military, space, and commercial applications, with WR112 (BJ84) waveguide connectors and operating temperature range of -40 to +85°C. The part measures 60.00 mm × 50.00 mm × 12.62 mm and is rated for 100 W forward and reverse power handling across all variants in the series.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator 7 to 10GHz - UIYWC6060A - UIY Inc.
Shenzhen, China
Waveguide Circulator 7 to 10GHz
UIYWC6060A
Waveguide Circulator 7 to 10GHz UIYWC6060A
7 to 10GHz – Waveguide Circulator

7 to 10GHz – Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWC6060A
Product Name Waveguide Circulator 7 to 10GHz
Component Circulator
Configuration Waveguide
Package Size 60mm x 60mm x 48mm
Frequency Range: 7000 to 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1.7 to 3.5GHz - UIYBCI4040A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details
Waveguide Isolator 26.5 to 40GHz - UIYWI2259A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 25.5mm x 59.9mm x 25.9mm
View Details
Broadband Circulator Coaxial type 1.35 to 2.7GHz - UIYBCC10149A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Broadband Isolator Coaxial 1.35 to 2.7GHz - UIYBCI5049A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
View Details