UIY Inc. Drop in Isolator 130 to 180MHz UIYBDI6060C

Description
130 to 180MHz – Drop in Isolator
Request a Quote
Description
130 to 180MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

130 to 180 MHz drop-in isolator with an insertion loss of 0.8 dB max, isolation of 18 dB min, and VSWR of 1.3 max, handling up to 100 W forward and 30 W reverse power. Operates from -20 to +70°C and features TAB connectors. Dimensions are 60.0 mm x 40.0 mm x 28.0 mm max, with a general tolerance of ±0.2 mm. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

130 to 180 MHz drop-in isolator with an insertion loss of 0.8 dB max, isolation of 18 dB min, and VSWR of 1.3 max, handling up to 100 W forward and 30 W reverse power. Operates from -20 to +70°C and features TAB connectors. Dimensions are 60.0 mm x 40.0 mm x 28.0 mm max, with a general tolerance of ±0.2 mm. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator 130 to 180MHz - UIYBDI6060C - UIY Inc.
Shenzhen, China
Drop in Isolator 130 to 180MHz
UIYBDI6060C
Drop in Isolator 130 to 180MHz UIYBDI6060C
130 to 180MHz – Drop in Isolator

130 to 180MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI6060C
Product Name Drop in Isolator 130 to 180MHz
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 130 to 180 MHz
Isolation 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1.85 to 3.8GHz - UIYBCI4040B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details
Waveguide Isolator 51 to 59GHz - UIYWI2025A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 25.5mm x 15mm
View Details
High power Circulator Drop in type 200 to 1875MHz - UIYDC3538A - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 300 to 1875 MHz
View Details
RF Isolator Drop in type 0.6 to 5.0GHz - UIYDI1925A - UIY Inc.
Specs
Component Isolator
Package Size 19mm x 25.4mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details