UIY Inc. SMD Circulator 0.7 to 10GHz UIYSC12A

Description
0.7 to 10GHz – Surface Mount Circulator
Request a Quote
Description
0.7 to 10GHz – Surface Mount Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYSC12A is a surface mount circulator designed for operation within a frequency range of 0.7 to 10 GHz. It features high RF performance with a maximum insertion loss of 0.7 dB and a minimum isolation of 16 dB across various frequency bands. The device supports a maximum forward and reverse power handling of 30 watts, making it suitable for demanding applications. It is rated for operation in temperatures ranging from -40°C to +85°C, which allows for versatility in different environments. The circulator is intended for military, space, and commercial applications, and custom designs are available upon request.

Datasheet Summary
Powered by GS/AI

The UIYSC12A is a surface mount circulator designed for operation within a frequency range of 0.7 to 10 GHz. It features high RF performance with a maximum insertion loss of 0.7 dB and a minimum isolation of 16 dB across various frequency bands. The device supports a maximum forward and reverse power handling of 30 watts, making it suitable for demanding applications. It is rated for operation in temperatures ranging from -40°C to +85°C, which allows for versatility in different environments. The circulator is intended for military, space, and commercial applications, and custom designs are available upon request.

Suppliers

Company
Product
Description
Supplier Links
SMD Circulator 0.7 to 10GHz - UIYSC12A - UIY Inc.
Shenzhen, China
SMD Circulator 0.7 to 10GHz
UIYSC12A
SMD Circulator 0.7 to 10GHz UIYSC12A
0.7 to 10GHz – Surface Mount Circulator

0.7 to 10GHz – Surface Mount Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYSC12A
Product Name SMD Circulator 0.7 to 10GHz
Component Circulator
Package Size Φ12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
Isolation 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 300 to 1300MHz - UIYDDI7038A - UIY Inc.
Specs
Component Isolator
Package Size 70mm x 38mm x 11mm
Frequency Range: 300 to 1300 MHz
View Details
Drop in Isolator 950 to 1415MHz - UIYBDI3538F - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 13mm
Frequency Range: 950 to 1415 MHz
View Details
Broadband Isolator drop in type 12 to 18GHz - UIYBDI815A - UIY Inc.
Specs
Component Isolator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 8000 to 12000 MHz
View Details
4 Port Dual Junction Broadband Circulator Coaxial 8 to 12GHz - UIYBCC2618A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details