UIY Inc. Dual Junction Drop in Broadband Circulator 4 to 8GHz UIYBDC4222A

Description
4 to 8GHz – Dual Junction Drop in Circulator
Request a Quote
Description
4 to 8GHz – Dual Junction Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4 to 8 GHz dual junction drop-in circulator with insertion loss max 1.3 dB, isolation min 36 dB, VSWR max 1.0, and power handling of 100 W forward and reverse. Operates from -55 to +85 °C with TAB connector. Mechanical dimensions include a 2.5 mm diameter through-hole and overall size of 42.0 x 15.0 mm.

Datasheet Summary
Powered by GS/AI

4 to 8 GHz dual junction drop-in circulator with insertion loss max 1.3 dB, isolation min 36 dB, VSWR max 1.0, and power handling of 100 W forward and reverse. Operates from -55 to +85 °C with TAB connector. Mechanical dimensions include a 2.5 mm diameter through-hole and overall size of 42.0 x 15.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Broadband Circulator 4 to 8GHz - UIYBDC4222A - UIY Inc.
Shenzhen, China
Dual Junction Drop in Broadband Circulator 4 to 8GHz
UIYBDC4222A
Dual Junction Drop in Broadband Circulator 4 to 8GHz UIYBDC4222A
4 to 8GHz – Dual Junction Drop in Circulator

4 to 8GHz – Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC4222A
Product Name Dual Junction Drop in Broadband Circulator 4 to 8GHz
Component Circulator
Package Size 42mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
Isolation 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Coaxial Circulator 2 to 4GHz - UIYBCC6434A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 34mm x 21mm
View Details
Broadband Isolator Dual Junction 1 to 2GHz - UIYBDI14272A - UIY Inc.
Specs
Component Isolator
Package Size 142mm x 72mm x 27.4mm
Frequency Range: 1000 to 2000 MHz
View Details
Microstrip Isolator 5 to 8GHz - UIYMI1010A - UIY Inc.
Specs
Component Isolator
Package Size 10mm x 10mm x 4mm
Frequency Range: 5000 to 8000 MHz
View Details
Drop in Broadband Circulator 4 to 8GHz - UIYBDC2122A - UIY Inc.
Specs
Component Circulator
Package Size 21mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details