UIY Inc. Waveguide Circulator 8 to 12GHz UIYWC4853B

Description
8 to 12GHz – Waveguide Circulator
Request a Quote Datasheet
Description
8 to 12GHz – Waveguide Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator 8 to 12GHz - UIYWC4853B - UIY Inc.
Shenzhen, China
Waveguide Circulator 8 to 12GHz
UIYWC4853B
Waveguide Circulator 8 to 12GHz UIYWC4853B
8 to 12GHz – Waveguide Circulator

8 to 12GHz – Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWC4853B
Product Name Waveguide Circulator 8 to 12GHz
Component Circulator
Configuration Waveguide
Package Size 48mm x 53mm x 42mm
Frequency Range: 8000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 29 to 31GHz - UIYWI1938A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 14mm x 38mm x 19mm
View Details
Drop in Circulator 56 to 86MHz - UIYBDC6060E - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 56 to 86 MHz
View Details
Broadband Circulator drop in 1.35 to 2.7GHz - UIYBDC5049A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details
Broadband Isolator drop in type Dual Junction 3 to 6GHz - UIYBDI5028A - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details