UIY Inc. 4 Port Dual Junction Drop in Circulator 4 to 8GHz UIYBDC4222A4P

Description
4 to 8GHz – 4 Port Dual Junction Drop in Circulator
Request a Quote
Description
4 to 8GHz – 4 Port Dual Junction Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4 to 8 GHz, 4-port dual junction drop-in circulator with a VSWR of 1.0, isolation of 36 dB, and insertion loss of 1.3 dB, handling up to 100 W forward and reverse power across a temperature range of -55°C to +85°C, mounted in a tab-style package measuring 42.0 mm by 15.0 mm with a 2.5 mm diameter ground-through hole.

Datasheet Summary
Powered by GS/AI

4 to 8 GHz, 4-port dual junction drop-in circulator with a VSWR of 1.0, isolation of 36 dB, and insertion loss of 1.3 dB, handling up to 100 W forward and reverse power across a temperature range of -55°C to +85°C, mounted in a tab-style package measuring 42.0 mm by 15.0 mm with a 2.5 mm diameter ground-through hole.

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Drop in Circulator 4 to 8GHz - UIYBDC4222A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Drop in Circulator 4 to 8GHz
UIYBDC4222A4P
4 Port Dual Junction Drop in Circulator 4 to 8GHz UIYBDC4222A4P
4 to 8GHz – 4 Port Dual Junction Drop in Circulator

4 to 8GHz – 4 Port Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC4222A4P
Product Name 4 Port Dual Junction Drop in Circulator 4 to 8GHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

300W Drop in high power Circulator 4 to 8GHz - UIYBDC5654A - UIY Inc.
Specs
Component Circulator
Package Size 56mm x 54.3mm x 36mm
Frequency Range: 4000 to 8000 MHz
View Details
Dual Junction Coaxial Circulator 3.5 to 7.0GHz - UIYCDC3928A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 39mm x 28mm x 15mm
View Details
High Power Isolator Coaxial 200 to 1875MHz - UIYCI3556A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 35mm x 56mm x 15mm
View Details
Waveguide Isolator 81 to 86GHz - UIYWI1930A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 30mm x 13.4mm
View Details