UIY Inc. Drop in Isolator 800 to 1000MHz UIYBDI2525A

Description
800 to 1000MHz – Drop in Isolator
Request a Quote
Description
800 to 1000MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBDI2525A is an 800 to 1000 MHz drop-in isolator with an insertion loss of 0.4 dB maximum, isolation of 19 dB minimum, and a VSWR of 1.25 maximum. It handles 200 W forward power and 30 W reverse power, and operates from -30°C to +70°C. The device uses TAB connectors and has a circular body with a 2.8 mm diameter and an overall height of 10.5 mm. It is designed for military, space, and commercial applications and includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The UIYBDI2525A is an 800 to 1000 MHz drop-in isolator with an insertion loss of 0.4 dB maximum, isolation of 19 dB minimum, and a VSWR of 1.25 maximum. It handles 200 W forward power and 30 W reverse power, and operates from -30°C to +70°C. The device uses TAB connectors and has a circular body with a 2.8 mm diameter and an overall height of 10.5 mm. It is designed for military, space, and commercial applications and includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator 800 to 1000MHz - UIYBDI2525A - UIY Inc.
Shenzhen, China
Drop in Isolator 800 to 1000MHz
UIYBDI2525A
Drop in Isolator 800 to 1000MHz UIYBDI2525A
800 to 1000MHz – Drop in Isolator

800 to 1000MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI2525A
Product Name Drop in Isolator 800 to 1000MHz
Component Isolator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 800 to 1000 MHz
Isolation 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 0.6 to 5.0GHz - UIYDDI3819A - UIY Inc.
Specs
Component Isolator
Package Size 38mm x 19mm x 8.2mm
Frequency Range: 600 to 5000 MHz
View Details
SMD Isolator 0.7 to 10GHz - UIYSI12A - UIY Inc.
Specs
Component Isolator
Package Size Φ12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details
Drop in Circulator 250 to 1300MHz - UIYDC4242A - UIY Inc.
Specs
Component Circulator
Package Size 42mm x 42mm x 13mm
Frequency Range: 250 to 1300 MHz
View Details
Drop in Circulator 68 to 88MHz - UIYBDC6060A - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 68 to 88 MHz
View Details