UIY Inc. RF Isolator Drop in type 0.6 to 5.0GHz UIYDI1925A

Description
0.6 to 5.0GHz – Drop in Isolator
Request a Quote Datasheet
Description
0.6 to 5.0GHz – Drop in Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Isolator Drop in type 0.6 to 5.0GHz - UIYDI1925A - UIY Inc.
Shenzhen, China
RF Isolator Drop in type 0.6 to 5.0GHz
UIYDI1925A
RF Isolator Drop in type 0.6 to 5.0GHz UIYDI1925A
0.6 to 5.0GHz – Drop in Isolator

0.6 to 5.0GHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDI1925A
Product Name RF Isolator Drop in type 0.6 to 5.0GHz
Component Isolator
Package Size 19mm x 25.4mm x 8.6mm
Frequency Range: 600 to 5000 MHz
Isolation 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 2400 to 2500MHz - UIYWI220320A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 220mm x 320mm x 106.4mm
View Details
4 Port Dual Junction Coaxial Circulator 1.35 to 2.7GHz - UIYBDC10149A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
4 Port Dual Junction Drop in Circulator 7 to 20GHz - UIYDDC1716A4P - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 7000 to 20000 MHz
View Details
Microstrip Circulator 2.7 to 4.9GHz - UIYMC1414A - UIY Inc.
Specs
Component Circulator
Package Size 14mm x 14mm x 5.5mm
Frequency Range: 2700 to 4900 MHz
View Details