UIY Inc. Broadband Circulator drop in 3 to 6GHz UIYBDC2528A

Description
3 to 6GHz – Drop in Circulator
Request a Quote Datasheet
Description
3 to 6GHz – Drop in Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator drop in 3 to 6GHz - UIYBDC2528A - UIY Inc.
Shenzhen, China
Broadband Circulator drop in 3 to 6GHz
UIYBDC2528A
Broadband Circulator drop in 3 to 6GHz UIYBDC2528A
3 to 6GHz – Drop in Circulator

3 to 6GHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC2528A
Product Name Broadband Circulator drop in 3 to 6GHz
Component Circulator
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
Isolation 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 18 to 26.5GHz - UIYWC2830A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 22.4mm x 30mm x 28mm
View Details
High power Circulator Drop in type 250 to 1300MHz - UIYDC4550A - UIY Inc.
Specs
Component Circulator
Package Size 45mm x 50mm x 16.5mm
Frequency Range: 250 to 1500 MHz
View Details
High Power Isolator Coaxial 45 to 270MHz - UIYCI6075A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 75mm x 28mm
View Details
Waveguide Isolator 18 to 26.5GHz - UIYWI2869A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 22.4mm x 69mm x 28mm
View Details