UIY Inc. RF Isolator Drop in type 17 to 27.5GHz UIYDI1318A

Description
17 to 27.5GHz – Drop in Isolator
Request a Quote
Description
17 to 27.5GHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYDI1318A is a drop-in RF isolator designed for frequency ranges between 17.7 to 27.5 GHz. It features low insertion loss, with a maximum of 0.6 dB for certain frequency ranges, and provides a minimum isolation of 18 dB. The device supports a maximum forward power of 30 watts and a reverse power of 5 watts, making it suitable for various applications, including military, space, and commercial uses. The isolator operates effectively within a temperature range of -40 to +85 degrees Celsius. Custom designs are available upon request, and the product comes with a standard one-year warranty.

Datasheet Summary
Powered by GS/AI

The UIYDI1318A is a drop-in RF isolator designed for frequency ranges between 17.7 to 27.5 GHz. It features low insertion loss, with a maximum of 0.6 dB for certain frequency ranges, and provides a minimum isolation of 18 dB. The device supports a maximum forward power of 30 watts and a reverse power of 5 watts, making it suitable for various applications, including military, space, and commercial uses. The isolator operates effectively within a temperature range of -40 to +85 degrees Celsius. Custom designs are available upon request, and the product comes with a standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
RF Isolator Drop in type 17 to 27.5GHz - UIYDI1318A - UIY Inc.
Shenzhen, China
RF Isolator Drop in type 17 to 27.5GHz
UIYDI1318A
RF Isolator Drop in type 17 to 27.5GHz UIYDI1318A
17 to 27.5GHz – Drop in Isolator

17 to 27.5GHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDI1318A
Product Name RF Isolator Drop in type 17 to 27.5GHz
Component Isolator
Package Size 13mm x 18mm x 13.8mm
Frequency Range: 17000 to 27500 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Broadband Circulator 4 to 8GHz - UIYBDC4222A - UIY Inc.
Specs
Component Circulator
Package Size 42mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details
Dual Junction Coaxial Isolator 300 to 1300MHz - UIYCDI7038A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 70mm x 38mm x 15mm
View Details
Drop in Isolator 56 to 86MHz - UIYBDI6060E - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 56 to 86 MHz
View Details
Broadband Circulator drop in 1.5 to 3.0GHz - UIYBDC5049B - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
View Details